Capital Lighting, Inc. 33310/2 Bathroom Fixtures-Two Lights 301373

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Wall Sconce/Bath UPC: 0751856022370 Category: Wall Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Wall Sconce/Bath UPC: 0751856022370 Category: Wall Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33310/2 Bathroom Fixtures-Two Lights - 301373 - Capital Lighting, Inc.
Columbus, OH, USA
33310/2 Bathroom Fixtures-Two Lights
301373
33310/2 Bathroom Fixtures-Two Lights 301373
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 5 Product Name: Two Light Wall Sconce/Bath UPC: 0751856022370 Category: Wall Sconce/Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 5
Product Name: Two Light Wall Sconce/Bath
UPC: 0751856022370
Category: Wall Sconce/Bath
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301373
Product Name 33310/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details