Capital Lighting, Inc. 33312 Pendants-Bowl Style 301372

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Pendant UPC: 0751856022400 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Pendant UPC: 0751856022400 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33312 Pendants-Bowl Style - 301372 - Capital Lighting, Inc.
Columbus, OH, USA
33312 Pendants-Bowl Style
301372
33312 Pendants-Bowl Style 301372
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Pendant UPC: 0751856022400 Category: Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 0751856022400
Category: Pendant
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301372
Product Name 33312 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details