Capital Lighting, Inc. 33310/3 Bathroom Fixtures-Three Lights 301371

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Bath UPC: 0751856022387 Category: Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Bath UPC: 0751856022387 Category: Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33310/3 Bathroom Fixtures-Three Lights - 301371 - Capital Lighting, Inc.
Columbus, OH, USA
33310/3 Bathroom Fixtures-Three Lights
301371
33310/3 Bathroom Fixtures-Three Lights 301371
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Weight: 8 Product Name: Three Light Bath UPC: 0751856022387 Category: Bath Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 8
Product Name: Three Light Bath
UPC: 0751856022387
Category: Bath
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301371
Product Name 33310/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details