Capital Lighting, Inc. 39422 Mid. Chandeliers-Drum Shades 301366

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 20 Product Name: Three Light Pendant UPC: 0751856022325 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 20 Product Name: Three Light Pendant UPC: 0751856022325 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39422 Mid. Chandeliers-Drum Shades - 301366 - Capital Lighting, Inc.
Columbus, OH, USA
39422 Mid. Chandeliers-Drum Shades
301366
39422 Mid. Chandeliers-Drum Shades 301366
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 20 Product Name: Three Light Pendant UPC: 0751856022325 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 20
Product Name: Three Light Pendant
UPC: 0751856022325
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301366
Product Name 39422 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details