Capital Lighting, Inc. OA137-BR Large Chandeliers-Candle 301365

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 72.00 Extension: 32 Bulb Type: Candelabra Qty: 32 Wattage: 40 Finish: Brass Product Name: Chandeleir
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 72.00 Extension: 32 Bulb Type: Candelabra Qty: 32 Wattage: 40 Finish: Brass Product Name: Chandeleir

Suppliers

Company
Product
Description
Supplier Links
OA137-BR Large Chandeliers-Candle - 301365 - Capital Lighting, Inc.
Columbus, OH, USA
OA137-BR Large Chandeliers-Candle
301365
OA137-BR Large Chandeliers-Candle 301365
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 72.00 Extension: 32 Bulb Type: Candelabra Qty: 32 Wattage: 40 Finish: Brass Product Name: Chandeleir

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 72.00
Extension: 32
Bulb
Type: Candelabra
Qty: 32
Wattage: 40
Finish: Brass
Product Name: Chandeleir

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301365
Product Name OA137-BR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details