Capital Lighting, Inc. 39420/2 Sconces-Drum Shades 301364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 0751856022318 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 0751856022318 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39420/2 Sconces-Drum Shades - 301364 - Capital Lighting, Inc.
Columbus, OH, USA
39420/2 Sconces-Drum Shades
301364
39420/2 Sconces-Drum Shades 301364
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Length 16.50 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 0751856022318 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Length 16.50
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Weight: 5.5
Product Name: Two Light Wall Sconce
UPC: 0751856022318
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301364
Product Name 39420/2 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details