Capital Lighting, Inc. 39423 Mid. Chandeliers-Drum Shades 301363

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 0751856022332 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 0751856022332 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39423 Mid. Chandeliers-Drum Shades - 301363 - Capital Lighting, Inc.
Columbus, OH, USA
39423 Mid. Chandeliers-Drum Shades
301363
39423 Mid. Chandeliers-Drum Shades 301363
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 18 Product Name: Six Light Chandelier UPC: 0751856022332 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 21.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 18
Product Name: Six Light Chandelier
UPC: 0751856022332
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301363
Product Name 39423 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details