Capital Lighting, Inc. 39427 Mid. Chandeliers-Drum Shades 301361

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Eight Light Chandelier UPC: 0751856022349 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Eight Light Chandelier UPC: 0751856022349 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39427 Mid. Chandeliers-Drum Shades - 301361 - Capital Lighting, Inc.
Columbus, OH, USA
39427 Mid. Chandeliers-Drum Shades
301361
39427 Mid. Chandeliers-Drum Shades 301361
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Eight Light Chandelier UPC: 0751856022349 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 21.00
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Chrome
Weight: 25
Product Name: Eight Light Chandelier
UPC: 0751856022349
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301361
Product Name 39427 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details