Capital Lighting, Inc. 33329 Mini Pendants-Chain 301345

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022516 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022516 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33329 Mini Pendants-Chain - 301345 - Capital Lighting, Inc.
Columbus, OH, USA
33329 Mini Pendants-Chain
301345
33329 Mini Pendants-Chain 301345
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Plated Weight: 4 Product Name: One Light Mini Pendant UPC: 0751856022516 Category: Mini Pendant Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome Plated
Weight: 4
Product Name: One Light Mini Pendant
UPC: 0751856022516
Category: Mini Pendant
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301345
Product Name 33329 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details