Capital Lighting, Inc. 33321 Semi-Flush Mts.-Bowl Style 301343

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022479 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022479 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33321 Semi-Flush Mts.-Bowl Style - 301343 - Capital Lighting, Inc.
Columbus, OH, USA
33321 Semi-Flush Mts.-Bowl Style
301343
33321 Semi-Flush Mts.-Bowl Style 301343
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Plated Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022479 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome Plated
Weight: 6
Product Name: Two Light Semi Flush
UPC: 0751856022479
Category: Semi Flush
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301343
Product Name 33321 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details