Capital Lighting, Inc. 33323 Mid. Chandeliers-Glass Up 301340

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022493 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022493 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33323 Mid. Chandeliers-Glass Up - 301340 - Capital Lighting, Inc.
Columbus, OH, USA
33323 Mid. Chandeliers-Glass Up
301340
33323 Mid. Chandeliers-Glass Up 301340
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Five Light Chandelier UPC: 0751856022493 Category: Chandelier Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome Plated
Weight: 15
Product Name: Five Light Chandelier
UPC: 0751856022493
Category: Chandelier
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301340
Product Name 33323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details