Capital Lighting, Inc. OA193-BR Pendants-Other 301339

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
OA193-BR Pendants-Other - 301339 - Capital Lighting, Inc.
Columbus, OH, USA
OA193-BR Pendants-Other
301339
OA193-BR Pendants-Other 301339
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Brass
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301339
Product Name OA193-BR Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details