Capital Lighting, Inc. OA222-BR Pendants-Other 301337

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Brass Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Brass Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
OA222-BR Pendants-Other - 301337 - Capital Lighting, Inc.
Columbus, OH, USA
OA222-BR Pendants-Other
301337
OA222-BR Pendants-Other 301337
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Brass Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Brass
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301337
Product Name OA222-BR Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details