Capital Lighting, Inc. OA57-BR Pendants-Other 301334

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

Suppliers

Company
Product
Description
Supplier Links
OA57-BR Pendants-Other - 301334 - Capital Lighting, Inc.
Columbus, OH, USA
OA57-BR Pendants-Other
301334
OA57-BR Pendants-Other 301334
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Brass Product Name: Pendant Shipped Via: 1

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Brass
Product Name: Pendant
Shipped Via: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301334
Product Name OA57-BR Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details