Capital Lighting, Inc. 304303-18-G355 Exterior -Wall Mount 301229

Description
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce

Suppliers

Company
Product
Description
Supplier Links
304303-18-G355 Exterior -Wall Mount - 301229 - Capital Lighting, Inc.
Columbus, OH, USA
304303-18-G355 Exterior -Wall Mount
301229
304303-18-G355 Exterior -Wall Mount 301229
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11
Height: 12
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Outdoor sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301229
Product Name 304303-18-G355 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details