Capital Lighting, Inc. 304303-18-I355 Exterior -Wall Mount 301227

Description
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce

Suppliers

Company
Product
Description
Supplier Links
304303-18-I355 Exterior -Wall Mount - 301227 - Capital Lighting, Inc.
Columbus, OH, USA
304303-18-I355 Exterior -Wall Mount
301227
304303-18-I355 Exterior -Wall Mount 301227
PRODUCT DETAILS / SPECS Width/Dia: 11 Height: 12 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Outdoor sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11
Height: 12
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Outdoor sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301227
Product Name 304303-18-I355 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details