Capital Lighting, Inc. 306520-17-G339 Exterior -Wall Mount 301226

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.4 Height: 10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.4 Height: 10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
306520-17-G339 Exterior -Wall Mount - 301226 - Capital Lighting, Inc.
Columbus, OH, USA
306520-17-G339 Exterior -Wall Mount
301226
306520-17-G339 Exterior -Wall Mount 301226
PRODUCT DETAILS / SPECS Width/Dia: 11.4 Height: 10 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.4
Height: 10
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301226
Product Name 306520-17-G339 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details