PRODUCT DETAILS / SPECS
Width/Dia: 11.4
Height: 10
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Opaque Dark Smoke
Product Name: Outdoor Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 301223 |
| Product Name | 306520-17-H339 Exterior -Wall Mount |
| Application | Residential; Outdoor |