M.H. Rhodes/Cramer Company DC Permanent Motor Model 800

Description
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
Description
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers

Suppliers

Company
Product
Description
Supplier Links
DC Permanent Motor - Model 800 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
DC Permanent Motor
Model 800
DC Permanent Motor Model 800
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility.

  • Warning lights
  • Graphic plotters
  • Automatic teller machines
  • Printers
  • Medical pump and drive valves
  • Transit ticket dispensers
  • Card readers

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Gearmotors
Product Number Model 800
Product Name DC Permanent Motor
Motor Type DC Motor
DC Construction Permanent Magnet
AC Motor Features Reversible
Standard DC Voltage 6V; 9V; 12V; 24V
DC Voltage Range 6.0 to 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA30DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 10 : 1
Units Metric
View Details