M.H. Rhodes/Cramer Company AC Permanent Motor Model 113

Description
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems
Description
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems

Suppliers

Company
Product
Description
Supplier Links
AC Permanent Motor - Model 113 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
AC Permanent Motor
Model 113
AC Permanent Motor Model 113
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems

The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption.

  • Valve drive assemblies
  • Automatic teller machines
  • POP displays
  • Timing control systems

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Gearmotors
Product Number Model 113
Product Name AC Permanent Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 VAC; 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Continuous Torque 3.8 In-lbs (4.32 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2249 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details