Bodine Electric Company Metric 34R-3F Series AC Right Angle Gearmotor 1488

Description
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 34R-3F Series AC Right Angle Gearmotor - 1488 - Bodine Electric Company
Peosta, IA, United States
Metric 34R-3F Series AC Right Angle Gearmotor
1488
Metric 34R-3F Series AC Right Angle Gearmotor 1488
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
  • Metric mounting threads and metric drive shaft dimensions.
  • Die cast terminal box with terminal block installed. IP-44.
  • Fan cooled for high output power
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life
  • Aluminum center ring and endshields for high thermal efficiency and light weight
  • Industrial lip type seals on motor and output shafts
  • Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness
  • Permanently lubricated gearing utilizing semi fluid grease for long life
  • Bronze worm gear for high shock load capability
  • Hardened and ground worm gear for strength and long life
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1488
Product Name Metric 34R-3F Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-HG/H Series Parallel Shaft AC 3-Phase Inverter Duty Hollow Shaft Gearmotor - 2647 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1175 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
42R-5N Series AC Right Angle Gearmotor - 0678 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3246 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details