M.H. Rhodes/Cramer Company AC Permanent Motor Model 105

Description
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems
Description
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems

Suppliers

Company
Product
Description
Supplier Links
AC Permanent Motor - Model 105 - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
AC Permanent Motor
Model 105
AC Permanent Motor Model 105
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems

The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption.

  • Valve drive assemblies
  • Automatic teller machines
  • POP displays
  • Timing control systems

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Gearmotors
Product Number Model 105
Product Name AC Permanent Motor
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 24 VAC; 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Continuous Torque 18.8 In-lbs (21.62 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA02AW_-VL070-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-195 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0468 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details