CAP LITHIUM HYBRID 110F 3.8V
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 5450-LY13R810030M117R-L-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.10E8 microF |