Canon USA Motion Control Brushless DC Servomotor BN22A

Description
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.
Description
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Servomotor - BN22A - Canon USA Motion Control
San Jose, CA, United States
Brushless DC Servomotor
BN22A
Brushless DC Servomotor BN22A
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Supplier's Site

Technical Specifications

  Canon USA Motion Control
Product Category Brushless Motors
Product Number BN22A
Product Name Brushless DC Servomotor
Motor Type Servomotor
Standard DC Voltage 24V
Continuous Current 0.5000 amps
Shaft Speed 6300 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B1230N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
 - PBL.4035 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details