Canon USA Motion Control Brushless DC Servomotor BN13

Description
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.
Description
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Servomotor - BN13 - Canon USA Motion Control
San Jose, CA, United States
Brushless DC Servomotor
BN13
Brushless DC Servomotor BN13
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications.

Supplier's Site

Technical Specifications

  Canon USA Motion Control
Product Category Brushless Motors
Product Number BN13
Product Name Brushless DC Servomotor
Motor Type Servomotor
Standard DC Voltage 24V
Continuous Current 0.4300 amps
Shaft Speed 25600 rpm
Shaft Orientation In-line; Single-ended
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Motors - AC, DC - 403-3013162005-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details