Canadian Thermostats & Control Devices LTD. Temperature Sensors - Thermostats - Mechanical F20A09005ACFA06E

Description
THERMOSTAT 90DEG C SPST-NC WIRE
Request a Quote
Description
THERMOSTAT 90DEG C SPST-NC WIRE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 317-1004-ND is a mechanical thermostat designed for temperature control applications. It features a normally closed configuration and is rated for a maximum temperature of 90°C. The thermostat is suitable for use in various applications, including motors, transformers, coils, and electronic sensors. It has been tested for shock and vibration, ensuring reliability in demanding environments. The device supports a rated current of 2.0 A at 250 V with a power factor of 0.95, and it can handle up to 4.0 A under failure conditions. The product is compliant with relevant safety standards, including VDE and UL approvals. Its compact design and robust construction make it a viable option for engineers seeking a dependable temperature control solution.

Datasheet Summary
Powered by GS/AI

The product 317-1004-ND is a mechanical thermostat designed for temperature control applications. It features a normally closed configuration and is rated for a maximum temperature of 90°C. The thermostat is suitable for use in various applications, including motors, transformers, coils, and electronic sensors. It has been tested for shock and vibration, ensuring reliability in demanding environments. The device supports a rated current of 2.0 A at 250 V with a power factor of 0.95, and it can handle up to 4.0 A under failure conditions. The product is compliant with relevant safety standards, including VDE and UL approvals. Its compact design and robust construction make it a viable option for engineers seeking a dependable temperature control solution.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Thermostats - Mechanical - 317-1004-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Mechanical
317-1004-ND
Temperature Sensors - Thermostats - Mechanical 317-1004-ND
THERMOSTAT 90DEG C SPST-NC WIRE

THERMOSTAT 90DEG C SPST-NC WIRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermal Switches and Thermal Protectors
Product Number 317-1004-ND
Product Name Temperature Sensors - Thermostats - Mechanical
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 194 F (90 C)
Repeatability / Tolerance 9 +/-F (5 +/-C)
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
Manual Reset Thermal Switch - KB - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details