Canadian Thermostats & Control Devices LTD. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| - Up to 100,000 cycles - Various terminals on-hand - Small tolerances and hysteresis available - Response temperatures from 0°C up to 260°C Applications Household appliances, Electronics, Machinery | |
| 2 Amp - 5 Amp, These thermostats were developed as a small, inexpensive, high performance bimetal thermostat which can be used as a controller. These thermostats use a sharp, semi-permanent,... | |
| These thermostats are specifically designed for electrical appliances, such as hair dryers, hairdressing equipment, cooking equipment, air heaters. These are factory calibrated bimetals to snap open at a predetermined temperature. | |
| This bimetal type thermostat is able to perform at a high temperature of 400°C. For a disk-type bimetal thermostat, 230°C is considered to be upper limit because the disk cannot... | |
| This thermostat operates as a thermal cutout. A thermally sensitive bimetal snap-element with single contacts either opens or closes an electrical circuit by switching at a pre-set response temperature. Reset... |