"Thermostat 194°F (90°C) SPST-NC Potted - Wire Leads Wire Leads - 6"" (152.4mm)"
THERMOSTAT, NC, 90 DEG C, WIRE LEAD; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:TO-220; Contact Rating:3A at 120VAC; Product Range:F20 Series; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermostats | Thermostats |
| Product Number | 317-1004-ND | 60AC9711 |
| Product Name | Thermostats - Mechanical | Thermostat, Nc, 90 Deg C, Wire Lead; Switching Temperature Cantherm |
| Set Point Range | 194 F (90 C) | 194 F (90 C) |