The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term deployments.
(The WXT520 is not intended for projects requiring research-grade performance.)
| Campbell Scientific, Inc. | |
|---|---|
| Product Category | Temperature Probes |
| Product Number | WXT520 |
| Product Name | Weather Sensor |
| Sensed Temperature | -61.6 to 140 F (-52 to 60 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Element Configuration | Single Element |