XP01 is a hazardous location, explosion-proof, fixed-element RTD assembly designed for use in Class I Division I and II, Groups A, B, C, D; Class II Division I, Groups E, F, G; and Class III hazardous areas, with CSA certification. It features a 316 stainless steel sheath and is available with aluminum or 316L stainless steel explosion-proof connection heads, supporting direct process installation without a thermowell. The assembly supports 2-, 3-, or 4-wire RTD elements and complies with IP66 protection rating.
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere.
Depending on the construction desired, these sensors are FM and CSA approved for installation in Class I, Division I or II environments.
Hazardous Location, Explosion-Proof-Appr
| Pyromation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | XP01 |
| Product Name | Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly |
| Sensed Temperature | -328 to 1112 F (-200 to 600 C) |
| Application Options | Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |