Campbell Scientific, Inc. Texas Electronics 9.6" Rain Gage TE525MM-L

Description
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525MM measures in 0.1 mm increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.
Description
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525MM measures in 0.1 mm increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

Suppliers

Company
Product
Description
Supplier Links
Texas Electronics 9.6
Logan, UT, USA
Texas Electronics 9.6" Rain Gage
TE525MM-L
Texas Electronics 9.6" Rain Gage TE525MM-L
The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525MM measures in 0.1 mm increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

The TE525-series tipping bucket rain gages are manufactured by Texas Electronics. The TE525MM measures in 0.1 mm increments. The gage funnels precipitation into a bucket mechanism that tips when filled to a calibrated level. A magnet attached to the tipping mechanism actuates a switch as the bucket tips. The momentary switch closure is counted by the pulse-counting circuitry of Campbell Scientific dataloggers.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Weather Instruments
Product Number TE525MM-L
Product Name Texas Electronics 9.6" Rain Gage
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Measurement Increment 0.0040 inch (0.1016 mm)
Accuracy 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Industrial Humidity and Temperature Transmitter - EE33 - E+E Elektronik
Specs
Device Classification Sensor Only
Weather Component Sensed Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Davis Instruments Corp.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details