Campbell Scientific, Inc. 2.4-GHz Spread-Spectrum Radio RF432

Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF432 spread-spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries worldwide. The RF432 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at a power level of 60 mW and frequency-hops among 25 channels to avoid interference with other devices. This improves performance in environments where RF noise, pagers, and cellular phones could potentially reduce communication between devices. The RF432 may be used without an individual FCC license.
Description
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF432 spread-spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries worldwide. The RF432 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at a power level of 60 mW and frequency-hops among 25 channels to avoid interference with other devices. This improves performance in environments where RF noise, pagers, and cellular phones could potentially reduce communication between devices. The RF432 may be used without an individual FCC license.

Suppliers

Company
Product
Description
Supplier Links
2.4-GHz Spread-Spectrum Radio - RF432 - Campbell Scientific, Inc.
Logan, UT, USA
2.4-GHz Spread-Spectrum Radio
RF432
2.4-GHz Spread-Spectrum Radio RF432
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios. The RF432 spread-spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries worldwide. The RF432 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at a power level of 60 mW and frequency-hops among 25 channels to avoid interference with other devices. This improves performance in environments where RF noise, pagers, and cellular phones could potentially reduce communication between devices. The RF432 may be used without an individual FCC license.

The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer computers, and the RS-232 port still allows them to be connected to our current dataloggers. Networks can include a mix of the RF430-series and RF401-series radios.

The RF432 spread-spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries worldwide. The RF432 is a compact, rugged, low-cost transceiver intended for use in a variety of applications.

The transceiver transmits at a power level of 60 mW and frequency-hops among 25 channels to avoid interference with other devices. This improves performance in environments where RF noise, pagers, and cellular phones could potentially reduce communication between devices. The RF432 may be used without an individual FCC license.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Network Equipment
Product Number RF432
Product Name 2.4-GHz Spread-Spectrum Radio
Form Factor Desktop / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Wide Power Input Managed Industrial PoE+ Switches - IEN-8608PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details