Campbell Scientific, Inc. Portable Composite Water Sampler PVS4150C

Description
The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to transport with suitcase shape, built-in wheels, and telescoping handle Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Quick connectors facilitate intake hose removal Technical Description The PVS4150C has a watertight enclosure constructed of strong, lightweight, HPX® resin. Designed for easy transport, the enclosure includes four press and pull latches, three soft-grip handles, in-line wheels, telescoping handle, and flush hinges. It also has two hasps that can be padlocked, and quick connectors that facilitate intake hose removal. The enclosure has cavity space for two Zero-Pak gel ice packs (#12396) to control the sample temperature. The PVS4150C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4150C is smaller than our larger models. Its lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. An optional pressure/vacuum gage allows customers to know that the pump is functioning properly.
Description
The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to transport with suitcase shape, built-in wheels, and telescoping handle Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Quick connectors facilitate intake hose removal Technical Description The PVS4150C has a watertight enclosure constructed of strong, lightweight, HPX® resin. Designed for easy transport, the enclosure includes four press and pull latches, three soft-grip handles, in-line wheels, telescoping handle, and flush hinges. It also has two hasps that can be padlocked, and quick connectors that facilitate intake hose removal. The enclosure has cavity space for two Zero-Pak gel ice packs (#12396) to control the sample temperature. The PVS4150C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4150C is smaller than our larger models. Its lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. An optional pressure/vacuum gage allows customers to know that the pump is functioning properly.

Suppliers

Company
Product
Description
Supplier Links
Portable Composite Water Sampler - PVS4150C - Campbell Scientific, Inc.
Logan, UT, USA
Portable Composite Water Sampler
PVS4150C
Portable Composite Water Sampler PVS4150C
The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to transport with suitcase shape, built-in wheels, and telescoping handle Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Quick connectors facilitate intake hose removal Technical Description The PVS4150C has a watertight enclosure constructed of strong, lightweight, HPX® resin. Designed for easy transport, the enclosure includes four press and pull latches, three soft-grip handles, in-line wheels, telescoping handle, and flush hinges. It also has two hasps that can be padlocked, and quick connectors that facilitate intake hose removal. The enclosure has cavity space for two Zero-Pak gel ice packs (#12396) to control the sample temperature. The PVS4150C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4150C is smaller than our larger models. Its lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. An optional pressure/vacuum gage allows customers to know that the pump is functioning properly.

The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions.

PVS4150C Benefits

  • Very easy to transport with suitcase shape, built-in wheels, and telescoping handle
  • Vacuum technology benefits over peristaltic pump samplers:
    • Accurate sample volumes
    • Rapid transport velocities mean more-representative samples
    • Less disturbance of sample
    • Minimal wear on the tubing, resulting in less-frequent maintenance
    • Reduced cross-sample contamination
  • Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities
  • Quick connectors facilitate intake hose removal

Technical Description

The PVS4150C has a watertight enclosure constructed of strong, lightweight, HPX® resin. Designed for easy transport, the enclosure includes four press and pull latches, three soft-grip handles, in-line wheels, telescoping handle, and flush hinges. It also has two hasps that can be padlocked, and quick connectors that facilitate intake hose removal. The enclosure has cavity space for two Zero-Pak gel ice packs (#12396) to control the sample temperature.

The PVS4150C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids.

The pump in the PVS4150C is smaller than our larger models. Its lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. An optional pressure/vacuum gage allows customers to know that the pump is functioning properly.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Water Quality Testing Instruments
Product Number PVS4150C
Product Name Portable Composite Water Sampler
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable
Instrument Specific Features Controller Functionality
Number of Control Relays 0.0
Unlock Full Specs
to access all available technical data

Similar Products

DS TDS Meter - 512T10 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Monograph: Analysis of water samples and water constituents with Metrohm instruments - 8.108.5071 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
PFAS 18-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details