Campbell Scientific, Inc. Portable Composite Water Sampler PVS4120D

Description
The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120D Benefits Lightest discrete sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120D uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120D is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120D is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.
Description
The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120D Benefits Lightest discrete sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120D uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120D is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120D is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

Suppliers

Company
Product
Description
Supplier Links
Portable Composite Water Sampler - PVS4120D - Campbell Scientific, Inc.
Logan, UT, USA
Portable Composite Water Sampler
PVS4120D
Portable Composite Water Sampler PVS4120D
The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120D Benefits Lightest discrete sampler offered by Campbell Scientific—weighing only 12 kg Vacuum technology benefits over peristaltic pump samplers: Accurate sample volumes Rapid transport velocities mean more-representative samples Less disturbance of sample Minimal wear on the tubing, resulting in less-frequent maintenance Reduced cross-sample contamination Side handles for easy lifting (increases diameter) Handcart available for easy transport Stainless-steel suspension harness offered for sampling in sewer systems Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4120D uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4120D is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft. The enclosure of the PVS4120D is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions.

PVS4120D Benefits

  • Lightest discrete sampler offered by Campbell Scientific—weighing only 12 kg
  • Vacuum technology benefits over peristaltic pump samplers:
    • Accurate sample volumes
    • Rapid transport velocities mean more-representative samples
    • Less disturbance of sample
    • Minimal wear on the tubing, resulting in less-frequent maintenance
    • Reduced cross-sample contamination
  • Side handles for easy lifting (increases diameter)
  • Handcart available for easy transport
  • Stainless-steel suspension harness offered for sampling in sewer systems
  • Interfaces with Campbell Scientific dataloggers for more measurement and control capabilities

Technical Description

The PVS4120D uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids.

The pump in the PVS4120D is smaller than our larger models. The lightweight pump is able to take samples at over 5 ft/sec for horizontal draws of up to 25 ft.

The enclosure of the PVS4120D is a molded medium-density linear polyethylene, designed to handle tough environmental challenges and weathering. The hub has an insulated ring and a cavity for crushed ice, giving more control over the temperature of the samples.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Water Quality Testing Instruments
Product Number PVS4120D
Product Name Portable Composite Water Sampler
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable
Instrument Specific Features Controller Functionality
Number of Control Relays 0.0
Unlock Full Specs
to access all available technical data

Similar Products

Monograph: Analysis of water samples and water constituents with Metrohm instruments - 8.108.5071 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Dissolved Oxygen System - 9408 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Modular
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality (optional feature)
View Details
PFAS 40-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details