Campbell Scientific, Inc. Roadbed Water-Content Meter DOT600

Description
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.
Description
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

Suppliers

Company
Product
Description
Supplier Links
Roadbed Water-Content Meter - DOT600 - Campbell Scientific, Inc.
Logan, UT, USA
Roadbed Water-Content Meter
DOT600
Roadbed Water-Content Meter DOT600
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab. To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed material both at the construction site and in the soil-test lab.

To make a measurement with the DOT600, the operator fills the sample chamber with soil and weighs it on the built-in scale to get a wet sample weight. The operator then compresses the soil in the chamber and triggers a measurement. The measurement result includes gravimetric and volumetric water contents, wet and dry bulk densities, sample volume, and applied force. Approximate time for one measurement is 90 seconds.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Water Quality Testing Instruments
Product Number DOT600
Product Name Roadbed Water-Content Meter
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable
Instrument Specific Features Controller Functionality
Number of Control Relays 0.0
Features and Functionality Event Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Navigator 500 Hydrazine Analyzer - AHM550 - ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument; Suspended Solids
Form Factor Panel; Wall, Pipe
Instrument Specific Features Automatic Temperature Compensation
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 597LV - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details
PH Meter - PCE-PH 228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 100 ppm
View Details