Campbell Scientific, Inc. 900-MHz Wireless Sensor Interface CWS900

Description
The CWS900 is a sensor interface with a 900-MHz radio built in. Any one of a variety of sensors can be connected to the CWS900, which then transmits the sensor signal. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, the CWS900 sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }
Description
The CWS900 is a sensor interface with a 900-MHz radio built in. Any one of a variety of sensors can be connected to the CWS900, which then transmits the sensor signal. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, the CWS900 sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }

Suppliers

Company
Product
Description
Supplier Links
900-MHz Wireless Sensor Interface - CWS900 - Campbell Scientific, Inc.
Logan, UT, USA
900-MHz Wireless Sensor Interface
CWS900
900-MHz Wireless Sensor Interface CWS900
The CWS900 is a sensor interface with a 900-MHz radio built in. Any one of a variety of sensors can be connected to the CWS900, which then transmits the sensor signal. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, the CWS900 sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }

The CWS900 is a sensor interface with a 900-MHz radio built in. Any one of a variety of sensors can be connected to the CWS900, which then transmits the sensor signal. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific wireless network, the CWS900 sends data to a CWB100 Wireless Base Station, which then can forward the data to a computer. The 900-MHz frequency is used in the USA and Canada.

.restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt; }.restrict div { font-size: 10px; font-weight: bold; margin-top: 10px; }.restrict p, .restrict h3 { margin: 0pt; }

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Network Equipment
Product Number CWS900
Product Name 900-MHz Wireless Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Lite Managed Industrial Ethernet Switches - IEN-8415L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details