Camozzi Group Air Hoses TRN 10/8 NAT

Description
Camozzi TRN 10/8 NAT Air Hose
Request a Quote
Description
Camozzi TRN 10/8 NAT Air Hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 594660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
594660
Air Hoses 594660
Camozzi TRN 10/8 NAT Air Hose

Camozzi TRN 10/8 NAT Air Hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 594660
Product Name Air Hoses
I.D. 0.315 inch (8 mm)
Working Pressure 232 psi (163 m H2O)
Material Nylon (polyamide); Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.925 inch (23.5 mm)
View Details
Hose Pipe & Flexible Tubes - 1467730 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 284 F (140 C)
View Details
Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details