Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose R161002

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: SAEJ517-100R16 Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: SAEJ517-100R16 Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161002 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
R161002
SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose R161002
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: SAEJ517-100R16 Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: SAEJ517-100R16 Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R161002
Product Name SAE J517 100R16-10 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.925 inch (23.5 mm)
Weight 0.4 lbs/ft (0.5600 g/mm)
Minimum Bend Radius 4 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.268 inch (32.2 mm)
View Details
EN 857 2SC-16 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.398 inch (35.5 mm)
View Details
SAE J517 100R13-20 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R132001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.268 inch (32.2 mm)
O.D. 2.047 inch (52 mm)
View Details
EN856 4SP-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.760 inch (19.3 mm)
O.D. 1.260 inch (32 mm)
View Details