Camozzi TPU-8/6-0101-GR-B25 Air Hose
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 594716 |
| Product Name | Air Hoses |
| Working Pressure | 131 psi (91.87 m H2O) |
| Temperature Range | 140 F (60 C) |
| Material | Thermoplastics; Polyurethane; Polyurethane |