Camozzi Group
Pneumatic Piston Rod Cylinders
63MP2C032A0050
Description
Camozzi 63MP2C032A0050
Request a Quote
Email Supplier
Description
Camozzi 63MP2C032A0050
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2805342
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2805342 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3100 inch (7.87 mm)
Rated Load/Force
9850 lbs (4467 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
5.91 inch (150 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.97 inch (50 mm)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details