Camozzi Group
Pneumatic Piston Rod Cylinders
10-5485-2002
Description
Camozzi 63MP2C080A0200
Request a Quote
Email Supplier
Description
Camozzi 63MP2C080A0200
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594688
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594688 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.1875 inch (4.76 mm)
Rated Load/Force
960 lbs (435 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers