Camozzi Group
Pneumatic Piston Rod Cylinders
10-4885-0252
Description
Camozzi 63MP2C050A0025
Request a Quote
Email Supplier
Description
Camozzi 63MP2C050A0025
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
594623
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
594623 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Operating Pressure
|
14.5 psi (10.21 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
2 inch (50.8 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details