CamdenBoss Boxes CNMB/3/KIT

Description
"ENCLOSURE PLAS 2.09""L X 3.54""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 2.09""L X 3.54""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4641-CNMB/3/KIT-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 2.09""L X 3.54""W"

"ENCLOSURE PLAS 2.09""L X 3.54""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4641-CNMB/3/KIT-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers