Camden Electronics Ltd. Enclosure, Box, Abs, Carbon Fibre; Enclosure Type Camdenboss WOLFSON BOARD CASE, CARBON

Description
ENCLOSURE, BOX, ABS, CARBON FIBRE; Enclosure Type:Wolfson Box; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Colour:Carbon; NEMA Rating:-; External Height RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, BOX, ABS, CARBON FIBRE; Enclosure Type:Wolfson Box; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Colour:Carbon; NEMA Rating:-; External Height RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Abs, Carbon Fibre; Enclosure Type Camdenboss - 49X0868 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Carbon Fibre; Enclosure Type Camdenboss
49X0868
Enclosure, Box, Abs, Carbon Fibre; Enclosure Type Camdenboss 49X0868
ENCLOSURE, BOX, ABS, CARBON FIBRE; Enclosure Type:Wolfson Box; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Colour:Carbon; NEMA Rating:-; External Height RoHS Compliant: NA

ENCLOSURE, BOX, ABS, CARBON FIBRE; Enclosure Type:Wolfson Box; Enclosure Material:ABS; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Colour:Carbon; NEMA Rating:-; External Height RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49X0868
Product Name Enclosure, Box, Abs, Carbon Fibre; Enclosure Type Camdenboss
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers