Camden Electronics Ltd. Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss RX510A

Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29mm; External Width - Metric:52mm; External Depth - Metric:76mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29mm; External Width - Metric:52mm; External Depth - Metric:76mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss - 99Y2355 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
99Y2355
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss 99Y2355
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29mm; External Width - Metric:52mm; External Depth - Metric:76mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:29mm; External Width - Metric:52mm; External Depth - Metric:76mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2355
Product Name Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
Length 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details