Camden Electronics Ltd. Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss RX509A

Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26mm; External Width - Metric:46mm; External Depth - Metric:66mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26mm; External Width - Metric:46mm; External Depth - Metric:66mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss - 99Y2354 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
99Y2354
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss 99Y2354
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26mm; External Width - Metric:46mm; External Depth - Metric:66mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26mm; External Width - Metric:46mm; External Depth - Metric:66mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2354
Product Name Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details