Camden Electronics Ltd. Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss RX505A

Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:26mm; External Depth - Metric:36mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:26mm; External Depth - Metric:36mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss - 99Y2350 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
99Y2350
Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss 99Y2350
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:26mm; External Depth - Metric:36mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, FLANGED POTTING BOX, ABS, BLK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:26mm; External Depth - Metric:36mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2350
Product Name Enclosure, Flanged Potting Box, Abs, Blk; Enclosure Type Camdenboss
Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details