Camden Electronics Ltd. Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss RX2KL05/S-5

Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:24mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:24mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 40T1949 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
40T1949
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss 40T1949
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:24mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:24mm; External Depth - Metric:49mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1949
Product Name Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 3439906 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 5.71 inch (145 mm)
Width 3.74 inch (95 mm)
View Details
2 suppliers
TG Series Enclosures - 100-913-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details