Camden Electronics Ltd. Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss RX2010/S-5

Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:50mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:50mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 40T1957 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
40T1957
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss 40T1957
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:50mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27.99mm; External Width - Metric:50mm; External Depth - Metric:74mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1957
Product Name Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.1 inch (27.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Enclosure - AWA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.09 to 11.57 inch (53.2 to 294 mm)
View Details