Camden Electronics Ltd. Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss RX2007/S-5

Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Potting Box Enclosure, part number 40T1954, is constructed from ABS material with a UL94-HB flame rating, ensuring a degree of fire resistance. It is designed for encapsulating and protecting electronic components, making it suitable for both partial and complete potting applications. The enclosure features a black color and is equipped with a lid that is secured by four fixing screws, enhancing its structural integrity. It exhibits high rigidity and impact strength, along with resistance to most chemicals, which is beneficial for various environmental conditions. The external dimensions are approximately 19.99mm in height, 32mm in width, and 46mm in depth. This product is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Potting Box Enclosure, part number 40T1954, is constructed from ABS material with a UL94-HB flame rating, ensuring a degree of fire resistance. It is designed for encapsulating and protecting electronic components, making it suitable for both partial and complete potting applications. The enclosure features a black color and is equipped with a lid that is secured by four fixing screws, enhancing its structural integrity. It exhibits high rigidity and impact strength, along with resistance to most chemicals, which is beneficial for various environmental conditions. The external dimensions are approximately 19.99mm in height, 32mm in width, and 46mm in depth. This product is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 40T1954 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
40T1954
Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss 40T1954
POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:32mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40T1954
Product Name Potting Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details